EN
  • EN
  • DE

NTD24N06LT4

Part No NTD24N06LT4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 24A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 24A (Ta)
Rds On (Max) @ Id, Vgs 45mOhm @ 10A, 5V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds 1140 pF @ 25 V
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NTD24
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649681-NTD24N06LT4
Ultra Librarian 3D Model Ultra Librarian NTD24N06LT4 CAD Model

Description

Product Overview: NTD24N06LT4 - ON Semiconductor

The NTD24N06LT4 from ON Semiconductor is a high-performance, Power MOSFET designed to meet a wide range of applications. This device is part of the TrenchMOS portfolio, which is renowned for its low on-state resistance and high switching performance. The NTD24N06LT4 is particularly suited for power management tasks in both automotive and industrial settings.

Key Features

  • Low RDS(on): The device offers a very low on-state resistance of typically 47 mΩ, which improves efficiency in electronic circuits by minimizing voltage drops and power loss during operation.
  • High Current Capability: With a continuous drain current of 24 A, this MOSFET can handle high current loads, making it suitable for robust applications.
  • High Voltage Tolerance: The NTD24N06LT4 is capable of withstanding drain-source voltages up to 60 V, providing a good safety margin for applications that may experience voltage spikes.
  • Enhanced Thermal Performance: The device comes in a DPAK package, which offers excellent thermal performance and is easier to mount on a printed circuit board (PCB).
  • Gate Charge Optimization: This MOSFET has been optimized for a low gate charge, which reduces switching losses and improves overall efficiency, especially in high-frequency applications.

Applications

The NTD24N06LT4 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Automotive systems
  • Power supply units
  • Switching regulators
  • Load switches

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NTD24N06LT4 is no exception. It is designed and manufactured to meet stringent quality standards, ensuring reliable performance in demanding environments. Additionally, the device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess