EN
  • EN
  • DE

PCM2705CDBR

Part No PCM2705CDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AUDIO 16BIT 48K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Audio
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 48k
Data Interface SPI, USB
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PCM2705
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653737-PCM2705CDBR
Ultra Librarian 3D Model Ultra Librarian PCM2705CDBR CAD Model

Description

The PCM2705CDBR is a high-quality, integrated USB audio DAC (Digital-to-Analog Converter) solution from Texas Instruments designed for a wide array of consumer electronics applications. This compact and versatile IC is ideal for creating superior audio experiences in devices such as USB headphones, audio interface boxes, speakers, and other USB audio playback systems.

Key Features

  • USB Interface: Fully compliant with USB 1.1 specification, the PCM2705CDBR does not require any additional drivers, allowing for easy integration into existing systems.
  • On-Chip Clock: With its integrated PLL and on-chip voltage regulator, this DAC provides a low-jitter clock, crucial for maintaining audio fidelity.
  • Audio Quality: It supports 16-bit resolution and a sampling rate of 32 kHz, 44.1 kHz, and 48 kHz, providing CD-quality audio for most applications.
  • Output: The device includes a stereo audio DAC, analog outputs, and an S/PDIF output, offering flexibility in connecting to various audio equipment.
  • Customization: It features customizable USB descriptors and the option to use external EEPROM for storing device-specific information.
  • Power Management: The PCM2705CDBR can be powered directly from the USB bus, eliminating the need for an external power supply and simplifying the overall design.

Applications

With its plug-and-play functionality and high-quality audio output, the PCM2705CDBR is well-suited for a variety of applications, including:

  • USB Headphones and Headsets
  • Portable Audio Devices
  • Audio Interface Boxes
  • Computer Audio Systems
  • Multimedia Speakers

Package and Availability

The PCM2705CDBR comes in a compact SSOP-28 (DB) package, making it suitable for space-constrained applications. As a product of Texas Instruments, a leader in semiconductor solutions, the PCM2705CDBR is backed by a robust support network and is readily available through various distributors and online vendors.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1193 $51.1930
24+ $4.2005 $100.8120
37+ $4.0692 $150.5604
51+ $3.9379 $200.8329
66+ $3.8067 $251.2422
88+ $3.4129 $300.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess