EN
  • EN
  • DE

PCM2900BDB

Part No PCM2900BDB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO CODEC 8/16B USB 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Type Stereo Audio
Data Interface USB
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Voltage - Supply, Analog 4.35V ~ 5.25V
Voltage - Supply, Digital 4.35V ~ 5.25V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PCM2900
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653746-PCM2900BDB
Ultra Librarian 3D Model Ultra Librarian PCM2900BDB CAD Model

Description

The PCM2900BDB from Texas Instruments is a versatile stereo audio codec with a USB interface that provides a fully-integrated audio solution for digital audio applications. This high-quality codec integrates analog-to-digital and digital-to-analog converters, offering an exceptional audio experience with 16-bit resolution and sampling rates up to 48 kHz.

Key Features

  • USB Interface: The PCM2900BDB is equipped with a USB 1.1 compliant interface, ensuring easy connectivity with most USB-enabled devices without the need for additional drivers.
  • Plug and Play: This device supports plug-and-play functionality, which allows for seamless integration with various operating systems, including Windows, Mac OS, and Linux.
  • High-Quality Audio: With its integrated delta-sigma ADC and DAC, the PCM2900BDB delivers high-quality audio performance, making it ideal for multimedia applications, USB audio speaker systems, and USB headphones.
  • Bus-Powered: The device is bus-powered, which means it draws power directly from the USB port, eliminating the need for an external power supply.
  • Onboard Functionalities: Additional features include a microphone input, analog volume control, and mute function, providing a comprehensive audio codec solution.

Applications

The PCM2900BDB is suitable for a wide range of applications, such as:

  • USB Audio Stations
  • Portable Audio Devices
  • Audio Interface for Personal Computers
  • USB Headsets and Microphones
  • Professional Audio Recording Systems

Technical Specifications

Parameter Value
Resolution 16-bit
Sampling Rate Up to 48 kHz
Interface USB 1.1
Power Supply Bus-Powered

Overall, the PCM2900BDB is a high-performance audio codec that offers ease of use, flexibility, and superior audio quality for both consumer and professional audio applications.

You May Also Be Interested in

ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $16.3637
ams
Lowest to $3.2687
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6818 $62.7272
8+ $12.8672 $102.9376
13+ $12.4651 $162.0463
17+ $12.0630 $205.0710
22+ $11.6609 $256.5398
29+ $10.4546 $303.1834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess