EN
  • EN
  • DE

TPS2061CDGN

Part No TPS2061CDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limited, Power-Distribution Switches | IC PWR DIST SWITCH SGL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 86mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS2061
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1272129-TPS2061CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2061CDGN CAD Model

Description

The TPS2061CDGN from Texas Instruments is a robust, single-channel power distribution switch designed for USB and other applications where heavy capacitive loads and short-circuits may be encountered. This IC is part of the Texas Instruments power management portfolio and is tailored to provide a high level of protection and performance.

Key Features

  • Current Limiting: The device offers programmable current limiting to protect the host device from overload conditions. This feature is essential for preventing damage to USB ports when connected to high-power devices.
  • Thermal Shutdown: With built-in thermal shutdown, the TPS2061CDGN automatically turns off the output if the internal temperature exceeds a safe threshold, ensuring the protection of both the switch and the downstream devices.
  • Fast Transient Response: This switch is designed to handle fast transients effectively, which is critical for maintaining stable operation in environments with highly dynamic loads.
  • Reverse Voltage Protection: The TPS2061CDGN guards against reverse voltage, which can occur when cables are incorrectly connected, thereby preventing potential damage to the circuit.

Applications

The versatility of the TPS2061CDGN makes it suitable for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution in battery-powered devices
  • Portable consumer electronics

Package and Quality

The TPS2061CDGN is offered in an 8-pin MSOP (DGN) package that is optimized for space-constrained applications. The compact form factor combined with the low thermal resistance of the package allows for efficient heat dissipation. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure reliability and performance in the most demanding conditions.

Conclusion

Overall, the TPS2061CDGN power distribution switch is a highly reliable solution for managing power in USB and other applications. With its advanced protection features, programmable current limit, and compact package, it is an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9660 $53.1300
130+ $0.7927 $103.0510
200+ $0.7679 $153.5800
270+ $0.7431 $200.6370
350+ $0.7184 $251.4400
470+ $0.6440 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess