EN
  • EN
  • DE

PCM3168APAP

Part No PCM3168APAP
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC AUDIO 24 BIT 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tray
Product Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 6 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 107 / 112 (Differential), 104 / 112 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 107 / 112 (Differential), 104 / 112 (Single-Ended)
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number PCM3168
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653773-PCM3168APAP
Ultra Librarian 3D Model Ultra Librarian PCM3168APAP CAD Model

Description

The PCM3168APAP is a high-performance, single-chip audio codec from Texas Instruments that offers an exceptional audio solution for a wide range of applications. This codec features six 24-bit, multi-channel audio digital-to-analog converters (DACs) and eight 24-bit analog-to-digital converters (ADCs), making it an ideal choice for professional and consumer audio systems.

Key Features:

  • High-Quality Audio: With 24-bit resolution and a sampling rate of up to 192 kHz, the PCM3168APAP delivers pristine audio quality suitable for high-fidelity audio playback and recording.
  • Multi-Channel Support: The device supports six DAC channels and eight ADC channels, providing flexibility for multi-channel audio applications such as home theater systems, mixing consoles, and digital audio workstations.
  • Flexible Interface: The codec features a flexible serial audio interface that supports I2S, left-justified, right-justified, and TDM formats, allowing for easy integration with a variety of digital audio equipment.
  • Programmable Functions: Users can configure the PCM3168APAP via software for functions such as volume control, mute, de-emphasis, and digital attenuation, providing extensive control over audio output.
  • Low Distortion: The device boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring clean and accurate audio reproduction.

Applications:

The PCM3168APAP is versatile and can be used in a variety of applications, including:

  • Professional Audio Recording and Mixing
  • Multi-Channel Audio Systems
  • AV Receivers and Home Theater Systems
  • Digital Audio Workstations
  • Automotive Audio Systems

Technical Specifications:

Parameter Value Resolution 24-bit Sampling Rate Up to 192 kHz DAC Channels 6 ADC Channels 8 SNR High THD+N Low

With its robust feature set and exceptional audio performance, the PCM3168APAP from Texas Instruments stands out as a top-tier solution for any application demanding high-quality audio conversion.

You May Also Be Interested in

Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,869 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess