EN
  • EN
  • DE

PCM5100A

Part No PCM5100A
Manufacturer Texas Instruments
Description 2VRMS DirectPath™, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236482-PCM5100A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM5100A CAD Model

Description

The PCM5100A is a high-performance audio digital-to-analog converter (DAC) designed by Texas Instruments to deliver exceptional sound quality for a wide range of consumer electronics. This advanced audio DAC is perfect for applications such as digital audio players, A/V receivers, set-top boxes, and digital mixing consoles.

Key Features

  • High-Resolution Audio: The PCM5100A supports 32-bit resolution and sample rates up to 384 kHz, providing detailed and accurate sound reproduction.
  • Advanced Segment DAC Architecture: Utilizing TI's advanced segment DAC architecture, the PCM5100A ensures low noise and high-fidelity audio output, which is essential for audiophile-grade applications.
  • DirectPath™ Technology: The inclusion of TI's DirectPath technology eliminates the need for an external DC-blocking capacitor, simplifying design and reducing system cost.
  • Flexible Interface: The device offers a flexible 2VRMS or 1.2VRMS output, and a range of digital audio interface formats, including I2S, Left Justified, and Right Justified, making it compatible with a variety of digital audio sources.

Performance Enhancements

The PCM5100A boasts a dynamic range of 112dB and a total harmonic distortion plus noise (THD+N) figure of -93dB, ensuring the audio output is clear and pure. Additionally, the device features an integrated PLL, which provides a stable, low-jitter clock for the DAC, further enhancing audio quality.

Design and Integration

Designed with ease of integration in mind, the PCM5100A comes in a compact 20-pin TSSOP package, making it ideal for space-constrained applications. Its pin compatibility with other devices in the PCM510x range allows designers to scale their designs without significant PCB changes.

Applications

The PCM5100A's versatility makes it suitable for a variety of high-end audio applications, including:

  • Wireless Speakers
  • Soundbars
  • Networked Audio
  • Professional Audio Systems

With its combination of high resolution, advanced features, and ease of use, the PCM5100A from Texas Instruments is an excellent choice for any audio system designer looking to improve sound quality and system performance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6740 $51.4360
34+ $3.0145 $102.4930
52+ $2.9203 $151.8556
71+ $2.8261 $200.6531
92+ $2.7319 $251.3348
123+ $2.4493 $301.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess