EN
  • EN
  • DE

INA121P

Part No INA121P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FET-Input, Low Power INSTRUMENTATION AMPLIFIER | IC INST AMP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 0.7V/μs
-3db Bandwidth 600kHz
Current - Input Bias 4pA
Voltage - Input Offset 200μV
Supply Current 450μA
Current - Output / Channel 14mA
Supply Voltage , Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number INA121
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1185739-INA121P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Medical, Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices
Ultra Librarian 3D Model Ultra Librarian INA121P CAD Model

Description

The INA121P is a high-precision instrumentation amplifier from Texas Instruments designed to offer excellent accuracy and low noise in a wide range of applications. This versatile amplifier is suitable for use in medical equipment, industrial process controls, battery-powered devices, and precision data acquisition systems.

Key Features

  • High Accuracy: The INA121P provides a high level of accuracy with a low offset voltage of 50µV (max) and low offset drift of 0.5µV/°C (max), making it ideal for precision measurements.
  • Low Noise: With a low noise density of 9nV/√Hz at 1kHz, the INA121P ensures clean and reliable signals in sensitive applications.
  • Wide Supply Range: The device operates on a single supply ranging from 2.7V to 36V or dual supplies of ±1.35V to ±18V, providing flexibility in various power environments.
  • High Common-Mode Rejection: Featuring a common-mode rejection ratio (CMRR) of 100dB (min) at G=100, the INA121P effectively minimizes the influence of unwanted signals.
  • Adjustable Gain: Gain can be easily set from 1 to 10,000 with a single external resistor, allowing for customization based on specific application requirements.
  • Low Power Consumption: The INA121P is optimized for low power consumption, drawing only 700µA of quiescent current, which is critical for battery-powered and portable applications.

Applications

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Battery-powered equipment
  • Strain gauges and transducers

Package and Reliability

The INA121P is offered in an 8-pin plastic DIP package, providing a compact solution that is both robust and reliable. Texas Instruments ensures high-quality standards, and the INA121P is no exception, offering long-term stability and performance for critical applications.

For detailed specifications, application notes, and support resources, users can visit the Texas Instruments website or contact their support team for further assistance with the INA121P precision instrumentation amplifier.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1188 $56.8316
16+ $6.6616 $106.5856
24+ $6.4535 $154.8840
33+ $6.2453 $206.0949
42+ $6.0371 $253.5582
56+ $5.4126 $303.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess