EN
  • EN
  • DE

PCM5242RHBT

Part No PCM5242RHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUDIO MINI-DSP WITH DAC OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 32 b
Sampling Rate 384k
Data Interface I2S, PCM
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.65 V to 1.95 V, 3 V to 3.46 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1087055-PCM5242RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM5242RHBT CAD Model

Description

PCM5242RHBT - Audio DAC by Texas Instruments

The PCM5242RHBT from Texas Instruments is a high-performance, mono audio digital-to-analog converter (DAC) that offers excellent sound quality and advanced features suitable for a wide range of audio applications. This advanced integrated circuit is designed to deliver a superior audio experience, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and automotive audio applications.

Key Features:

  • High-Resolution Audio: The PCM5242RHBT supports 32-bit, 384kHz PCM data formats, providing high-fidelity audio reproduction that can satisfy even the most discerning audiophiles.
  • Advanced Segment DAC Architecture: Utilizing an advanced segment DAC architecture, the device ensures high linearity and low distortion, resulting in a clear and accurate audio output.
  • Integrated Audio Processing: With an integrated DSP, the PCM5242RHBT offers a range of audio processing features, including digital filtering and dynamic range control, to enhance the audio experience further.
  • Flexible Audio Interface: The device includes a variety of digital audio interfaces, such as I2S, LJ, RJ, and TDM, providing compatibility with a wide array of audio sources and systems.
  • Programmable Sound Enhancement: Users can tailor the audio output to their preferences with programmable features like 3D sound, bass boost, and treble enhancement.
  • Low Power Consumption: Designed for efficiency, the PCM5242RHBT offers a low-power mode, making it suitable for battery-powered devices.

Applications:

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Automotive Audio Systems
  • Active Speakers and Soundbars
  • Digital Audio Players

The PCM5242RHBT is available in a compact 32-QFN package and is designed to operate over an industrial temperature range, ensuring reliability and performance in diverse environments. With its robust feature set and exceptional audio quality, the PCM5242RHBT from Texas Instruments stands out as a top-tier solution for any application requiring outstanding audio performance.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8031 $50.4558
44+ $2.3000 $101.2000
68+ $2.2282 $151.5176
93+ $2.1563 $200.5359
120+ $2.0844 $250.1280
161+ $1.8688 $300.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,590 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess