EN
  • EN
  • DE

PCM6260QRTVRQ1

Part No PCM6260QRTVRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE 6-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Audio
Number of Channels 6
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Sampling Rate (Per Second) 8kHz ~ 768kHz
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number PCM6260
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-PCM6260QRTVRQ1TR,296-PCM6260QRTVRQ1CT,296-PCM6260QRTVRQ1DKR
Standard Package 3,000
Win Source Part Number 967302-PCM6260QRTVRQ1
Ultra Librarian 3D Model Ultra Librarian PCM6260QRTVRQ1 CAD Model

Description

Product Overview: PCM6260QRTVRQ1 from Texas Instruments

The PCM6260QRTVRQ1 is a state-of-the-art automotive audio analog-to-digital converter (ADC) from Texas Instruments (TI), designed to deliver exceptional audio performance for in-vehicle infotainment and telematics systems. This high-fidelity ADC is part of TI's extensive range of automotive-grade products, engineered to meet the rigorous standards of the automotive industry.

Key Features

  • High-Resolution Audio: The PCM6260QRTVRQ1 supports 24-bit resolution and sampling rates up to 192 kHz, providing high-definition audio capture that can satisfy audiophiles and enhance the in-car audio experience.
  • Multi-Channel Support: With six-channel input, this ADC allows for simultaneous recording and processing of multiple audio sources, which is ideal for advanced audio systems with surround sound capabilities.
  • Low-Distortion Performance: The device boasts a low total harmonic distortion plus noise (THD+N) specification, ensuring a clear and accurate audio signal conversion.
  • Automotive Qualification: As a Q1 device, the PCM6260QRTVRQ1 meets TI's stringent automotive quality standards, including AEC-Q100 qualification, and operates over the extended automotive temperature range.

Applications

  • Automotive Audio Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Infotainment Systems
  • Active Noise Cancellation (ANC) Systems

Technical Specifications

  • Signal-to-Noise Ratio (SNR): Typically 105 dB
  • Dynamic Range: Typically 105 dB
  • Power Supply Voltage: 3.3 V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 32-pin QFN

The PCM6260QRTVRQ1 is designed with robustness and longevity in mind, ensuring reliable performance in the demanding automotive environment. Its integration into vehicle audio systems helps manufacturers deliver a premium audio experience, with crystal-clear sound for navigation prompts, phone calls, and media playback. The ADC's advanced features and specifications make it an excellent choice for automakers and system integrators looking to enhance the auditory experience in modern vehicles.

For more information on the PCM6260QRTVRQ1, including detailed datasheets, application notes, and design resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1023 $50.5115
13+ $8.2891 $107.7583
19+ $8.0301 $152.5719
26+ $7.7710 $202.0460
34+ $7.5120 $255.4080
45+ $6.7349 $303.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess