EN
  • EN
  • DE

PDRV2604LYZFR

Part No PDRV2604LYZFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1084448-PDRV2604LYZFR
Ultra Librarian 3D Model Ultra Librarian PDRV2604LYZFR CAD Model

Description

Introducing the PDRV2604LYZFR Haptic Driver by Texas Instruments

The PDRV2604LYZFR is a state-of-the-art haptic driver from Texas Instruments, designed to deliver high-quality tactile feedback in a wide range of applications. This advanced component is part of TI's innovative portfolio of haptic and touch solutions, providing a sophisticated touch experience to enhance user interfaces in consumer electronics.

At the heart of the PDRV2604LYZFR is a flexible actuator driver that supports both Linear Resonant Actuators (LRAs) and Eccentric Rotating Mass (ERM) motors. This versatility allows product designers to choose the appropriate actuator type for their specific application, whether it's a delicate vibration in a wearable device or a strong alert in a handheld instrument.

The PDRV2604LYZFR is designed with a smart loop architecture that maximizes the performance of the haptic response. It includes auto-resonant drive for LRAs, ensuring peak performance by automatically tuning to the resonant frequency of the actuator. Additionally, the driver incorporates overdrive and braking functions to improve the start and stop times, which is critical for delivering crisp and precise haptic effects.

One of the key features of the PDRV2604LYZFR is its reduced power consumption. This makes it ideal for battery-powered devices where power efficiency is paramount. The driver operates on a supply voltage range from 2V to 5.2V, offering design flexibility for various power scenarios.

Integration is made simple with the PDRV2604LYZFR's I2C-compatible interface, which allows for easy communication with microcontrollers. Moreover, the device comes in a compact 2x2mm DSBGA package, making it perfect for space-constrained applications such as smartphones, tablets, and wearable devices.

For developers looking to create a more immersive user experience, the PDRV2604LYZFR supports a wide array of haptic effects. Designers can leverage Texas Instruments' extensive library of licensed haptic effects or create custom waveforms to suit the unique needs of their application.

In summary, the PDRV2604LYZFR from Texas Instruments is an innovative and versatile haptic driver that offers superior performance, efficiency, and ease of integration, making it the ideal choice for enhancing the user experience through tactile feedback in next-generation electronic products.

You May Also Be Interested in

Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess