EN
  • EN
  • DE

PF574A

Part No PF574A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 273330-PF574A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF574A CAD Model

Description

Product PF574A is an advanced, high-quality integrated circuit (IC) product from Texas Instruments, a leading global semiconductor company.

  • Designed to: cater to a wide array of applications, including but not limited to, industrial automation, communication systems, automotive electronics, and consumer electronics.
  • Provides: a robust solution for complex electronic circuitry and systems, ensuring optimal performance and reliability.
  • Key features: its high level of integration.
  • Integrates: multiple functions into a single chip, reducing the need for multiple separate components.
  • Simplifies: the design of electronic systems but also reduces their size and cost.
  • Helps in: improving the overall system efficiency and reliability, as it minimizes the potential points of failure.
  • Significant feature: its superior performance.
  • Designed to: operate at high speeds, ensuring quick data processing and response times.
  • Offers: high precision, which is crucial for applications that require accurate data processing and control.
  • Also stands out for: its robustness and durability.
  • Designed to: withstand harsh operating conditions, including high temperatures and voltages.
  • Suitable for: use in industrial and automotive applications, where electronic components are often exposed to challenging conditions.
  • Energy-efficient: consumes minimal power, which not only helps in reducing the energy costs but also extends the life of the electronic systems in which it is used.
  • Compatibility: designed to work seamlessly with other electronic components and systems.
  • Supports: various communication protocols and interfaces, making it easy to integrate into different electronic systems.

You May Also Be Interested in

NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess