EN
  • EN
  • DE
  • IT

PGA202KPG4

Part No PGA202KPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INSTRUMENTATION AMPLIFIER | IC INST AMP 1 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 20V/μs
-3db Bandwidth 1MHz
Current - Input Bias 10pA
Voltage - Input Offset 500μV
Supply Current 6.5mA
Supply Voltage , Single/Dual (±) 12V ~ 36V, ±6V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number PGA202
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 711657-PGA202KPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA202KPG4 CAD Model

Description

The PGA202KPG4 is a precision, analog signal conditioner from Texas Instruments, designed to offer versatile and high-performance solutions for a wide array of applications. This product stands out for its programmable gain amplifier feature, which makes it an ideal choice for situations requiring amplification adjustments to accommodate different signal levels.

Key Features

  • Programmable Gain: The PGA202KPG4 offers selectable gains of 1, 10, 100, and 1000, allowing users to amplify low-level signals without external components. This feature is particularly useful for sensor signal conditioning, data acquisition systems, and medical instrumentation.
  • High Precision: With a focus on accuracy, this product provides high precision with a minimal offset voltage, ensuring reliable performance for critical applications where data integrity is paramount.
  • Low Noise: The device is designed to have low noise characteristics, which is essential in maintaining signal fidelity, especially in audio and instrumentation applications.
  • Wide Supply Range: It operates with a power supply range from ±4.5V to ±18V, accommodating various system design requirements and ensuring compatibility with both bipolar and single-supply operations.
  • Durable: Encased in a robust 14-pin DIP (Dual In-line Package), the PGA202KPG4 is built to withstand harsh environments and is suitable for industrial-grade applications.

Applications

The PGA202KPG4 excels in a variety of applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control
  • Industrial Automation

Technical Specifications

Parameter Value Gain Bandwidth Product 2MHz Input Offset Voltage 500µV max Common-Mode Rejection Ratio (CMRR) 100dB min Operating Temperature Range -55°C to +125°C

For designers and engineers seeking a reliable and flexible solution for precision signal conditioning, the PGA202KPG4 from Texas Instruments is a standout choice, offering programmability, precision, and durability in a single component.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess