EN
  • EN
  • DE

PGA2320IDW

Part No PGA2320IDW
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC STEREO AUDIO VOL CTRL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Supply Voltage - Operating ±4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 31.5dB to -95.5dB
Case / Package 16-SOIC
Win Source Part Number 1087723-PGA2320IDW
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Signal Processing, Communications & Networking, Imaging, Video & Vision, Automotive, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PGA2320IDW CAD Model

Description

The PGA2320IDW is a high-performance, stereo audio volume control designed and manufactured by Texas Instruments. This precision device is ideal for professional and high-end consumer audio applications, providing excellent sound quality and a wide dynamic range.

Key Features:

  • High-Quality Sound: With a signal-to-noise ratio (SNR) of 120dB and low 0.0004% total harmonic distortion plus noise (THD+N), the PGA2320IDW ensures crystal-clear audio reproduction.
  • Wide Gain Range: The device offers a wide gain range of -95.5dB to +31.5dB, allowing for precise volume control across a broad spectrum of audio levels.
  • Digital Control Interface: It features a simple serial peripheral interface (SPI) for easy integration with digital controllers, enabling seamless volume adjustments.
  • Flexible Operation: The PGA2320IDW operates from a ±5V to ±15V analog power supply, making it versatile for different system power requirements.
  • Dual-Channel: As a stereo controller, it can manage two channels simultaneously, ensuring consistent volume levels across both audio channels.
  • Package: Housed in a 20-pin SOIC package, the PGA2320IDW is compact and suitable for space-constrained applications.

Applications:

  • Professional Audio Mixing Consoles
  • High-End A/V Receivers
  • Studio Monitors
  • Digital Audio Effects Processors
  • Broadcast Studio Equipment

Product Benefits:

The PGA2320IDW offers designers and audio engineers the ability to achieve high-fidelity volume control in their audio systems. Its precise attenuation and gain settings, coupled with its high SNR and low THD+N, make it an excellent choice for any application requiring accurate and noise-free volume adjustment. The digital control interface allows for easy integration with existing digital audio platforms, and its dual-channel operation ensures a balanced audio experience. Whether you're designing a professional-grade mixer or a high-end home audio system, the PGA2320IDW stands as a reliable and high-quality component in your audio signal chain.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Texas Instruments
Lowest to $2.0045
Texas Instruments
Lowest to $3.8651
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess