EN
  • EN
  • DE
  • IT

POMAP730AGZG

Part No POMAP730AGZG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 755701-POMAP730AGZG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian POMAP730AGZG CAD Model

Description

The Texas Instruments POMAP730AGZG is a state-of-the-art integrated circuit that belongs to TI's OMAP™ family, known for its high-performance processors designed for mobile and embedded applications. This particular model is well-suited for a variety of demanding applications, including industrial, automotive, and consumer electronics, where efficient processing and multitasking are crucial.

Key Features

  • High-Performance ARM Core: At the heart of the POMAP730AGZG is an advanced ARM core that provides robust processing capabilities. This core is optimized for low power consumption while delivering the computational power needed for complex tasks.
  • Integrated Multimedia Support: The chipset comes with integrated multimedia accelerators that enable smooth video playback, high-quality audio processing, and support for high-resolution displays. This makes it an ideal choice for portable multimedia devices and infotainment systems.
  • Enhanced Connectivity: With a range of built-in connectivity options, including USB, Wi-Fi, Bluetooth, and more, this processor ensures seamless communication and data transfer across various platforms and devices.
  • Power Efficiency: Designed with power efficiency in mind, the POMAP730AGZG is capable of delivering high performance while maintaining low energy consumption, thus extending battery life in portable applications.
  • Scalability: The OMAP™ architecture is designed to be scalable, allowing for easy integration and future upgrades, which is essential for keeping up with evolving technology standards.

Applications

The versatility of the POMAP730AGZG makes it suitable for a wide array of applications. It's commonly used in:

  • Smartphones and Tablets
  • Automotive Infotainment Systems
  • Portable Navigation Devices
  • Digital Cameras and Camcorders
  • Handheld Gaming Consoles
  • Industrial Control Systems

With its combination of performance, multimedia capabilities, and power efficiency, the Texas Instruments POMAP730AGZG is an excellent choice for developers and manufacturers looking to create sophisticated devices that require reliable and versatile processing solutions.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess