EN
  • EN
  • DE
  • IT

TPS2051BIDRCM

Part No TPS2051BIDRCM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0806+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750282-TPS2051BIDRCM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2051BIDRCM CAD Model

Description

Overview of Texas Instruments TPS2051BIDRCM

The TPS2051BIDRCM is a state-of-the-art power distribution switch from Texas Instruments, designed for applications that require precise control and protection of power lines. This component is part of the TPS2051B series and is tailored to manage the distribution of power within USB systems and other applications where limited power consumption is crucial.

Key Features

  • Current Limiting: The device comes with an adjustable current-limit feature, which safeguards the USB ports by restricting the amount of current that can flow through, thus preventing damage from overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown protection mechanism is in place to prevent overheating, ensuring the device operates within safe temperature ranges.
  • Under-Voltage Lockout (UVLO): The TPS2051BIDRCM automatically turns off when input voltage drops below a certain threshold, protecting the device and downstream components from low voltage operation.
  • Fast Transient Response: This power switch is designed to respond quickly to transient loads, maintaining stable operation during sudden changes in demand.
  • Controlled Rise Time: To reduce inrush current, the TPS2051BIDRCM has a controlled output rise time.

Applications

The TPS2051BIDRCM is suitable for a variety of applications, including:

  • USB hubs, peripherals, and docking stations
  • Hot-swap power supplies
  • Portable consumer electronics
  • Overcurrent and thermal protection for general-purpose power distribution

Product Specifications

The device is housed in a compact 10-VSON package and operates over a wide free-air temperature range from -40°C to 85°C. With an input voltage range of 2.7 V to 5.5 V, it is perfectly suited for low-voltage and battery-powered applications. The TPS2051BIDRCM also features a single channel, 1.2-A maximum continuous current, making it a versatile choice for managing power in a single USB port or other similar applications.

With its combination of features, the TPS2051BIDRCM from Texas Instruments is an excellent choice for designers looking to incorporate reliable power management with protective features into their systems.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess