EN
  • EN
  • DE
  • IT

HSDL-4271

Part No HSDL-4271
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description High-Performance T-1¾ (5mm) AlGaAs Infrared (940nm) Lamp | EMITTER IR 940NM 100MA T 1 3/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min at If 25mW/sr at 100mA
Wavelength 940nm
Voltage - Forward (Vf) 1.2V
Viewing Angle 30°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package T 1 3/4
Manufacturer Pack Quantity 1,000
MSL Level 2A (4 Weeks)
Win Source Part Number 718566-HSDL-4271
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSDL-4271 CAD Model

Description

The HSDL-4271 is an infrared (IR) emitter manufactured by Lite-On Inc.

  • Type: through-hole
  • Orientation: top view
  • Viewing angle: 30 degrees
  • Category: optoelectronics
  • Status: obsolete
  • Popularity: medium
  • Supply and demand status: balanced
  • Applications: remote control systems, security systems, and optical communication

You May Also Be Interested in

Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546
Vishay
Infrared Emitter 875nm 30mW/sr Circular Top Mount 2-Pin T-1 Bulk / EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 20MA
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1083

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess