EN
  • EN
  • DE

LTE-C216R-14

Part No LTE-C216R-14
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 850NM 60MA 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Type Infrared (IR)
Continuous forward current- Max 60mA
Radiant Intensity (Ie) Min @ If 4mW/sr @ 20mA
Wavelength 850nm
Forward Voltage 1.6V
Viewing Angle 75°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 1206 (3216 Metric)
Win Source Part Number 1064265-LTE-C216R-14
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTE-C216R-14 CAD Model

Description

This electronic component is manufactured by Lite-On Inc. and its win source part number is 1064265-LTE-C216R-14.

  • Product Type: Infrared (IR)
  • Orientation: Top View
  • Mounting: SMD (SMT)
  • Forward Voltage: 1.6V
  • Viewing Angle: 75°
  • Wavelength: 850nm
  • Radiant Intensity (Ie) min @ If: 4mW/sr @ 20mA
  • Category: Optoelectronics
  • Status: Active
  • Operating Temperature: -40°C to 85°C (TA)
  • Dimension: 1206 (3216 Metric)
  • Continuous Forward Current-Max: 60mA
  • Popularity: Medium
  • Fake Product Threat: 47%
  • Supply and Demand: Limited

You May Also Be Interested in

TT Electronics
EMITTER IR 935NM 100MA TO-46
Lowest to $4.6904
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
Vishay
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2169 $58.5630
650+ $0.1780 $115.7000
1,005+ $0.1725 $173.3625
1,385+ $0.1669 $231.1565
1,790+ $0.1614 $288.9060
2,400+ $0.1446 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess