EN
  • EN
  • DE

PSN104587DWR

Part No PSN104587DWR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012837-PSN104587DWR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSN104587DWR CAD Model

Description

Introducing the PSN104587DWR from Texas Instruments

The PSN104587DWR is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This advanced component is crafted to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Precision: The PSN104587DWR boasts exceptional accuracy and stability, making it ideal for critical applications where precise measurements are paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates on low power, thereby extending the battery life of portable devices and reducing the overall power consumption in systems.
  • Versatile Integration: Thanks to its compact SOIC (Small Outline Integrated Circuit) package, the PSN104587DWR can be easily integrated into various circuit designs without consuming much space on the PCB (Printed Circuit Board).
  • Robust Performance: Engineered to withstand harsh conditions, the device operates reliably over a wide temperature range, ensuring consistent performance even in extreme environments.

Applications

The versatility of the PSN104587DWR makes it suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Power management solutions
  • Medical devices

Technical Specifications

The PSN104587DWR offers a comprehensive set of technical specifications that cater to the stringent requirements of today's electronic devices:

  • Package Type: SOIC
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage Range: Specified by the manufacturer
  • Output Type: Specified by the manufacturer

For detailed specifications, please refer to the official Texas Instruments datasheet for the PSN104587DWR.

Quality and Support

When you choose the PSN104587DWR, you not only get a premium product but also the comprehensive support and reliability that Texas Instruments is known for. Customers can access extensive technical documentation, development tools, and customer support to ensure a smooth integration and deployment of their applications.

Invest in the PSN104587DWR for your next project and experience the perfect blend of performance, durability, and innovation that Texas Instruments offers.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess