EN
  • EN
  • DE

PT4102C

Part No PT4102C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT4100 (15W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 1.25A
Power (Watts) 15 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 81%
Mounting SMD (SMT)
Package / Case 8-SMD Module, 6 Leads
Dimension 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm)
Base Product Number PT4102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names TEXTISPT4102C,2156-PT4102C-TI,PT4102C-NDR
Standard Package 16
Win Source Part Number 1086240-PT4102C
Ultra Librarian 3D Model Ultra Librarian PT4102C CAD Model

Description

The PT4102C from Texas Instruments is a highly integrated and efficient power module designed to meet the demanding needs of modern electronic systems. This compact module is part of the PT series, which is renowned for its reliability and performance. The PT4102C is particularly well-suited for applications that require a small form factor without compromising on power capability.

Key Features

  • High Efficiency: The PT4102C boasts an exceptional efficiency rate, minimizing energy loss and heat generation, thus ensuring optimal performance in a wide range of operating conditions.
  • Wide Input Voltage Range: This power module can handle a broad range of input voltages, making it versatile for use in various applications from industrial to consumer electronics.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • Compact Size: The small footprint of the PT4102C makes it an ideal choice for space-constrained applications, while still delivering the necessary power.
  • Thermal Protection: With built-in thermal protection, the PT4102C safeguards against overheating, ensuring long-term reliability and safety.
  • Easy Integration: The module is designed for easy implementation into a wide range of systems, reducing development time and simplifying the power design process.

Applications

The PT4102C is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Embedded computing
  • Industrial control systems
  • Portable and battery-powered devices

With its robust design and advanced features, the PT4102C from Texas Instruments is a top-of-the-line power solution that offers designers the efficiency, versatility, and reliability needed to power today's sophisticated electronic devices.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess