EN
  • EN
  • DE

PT4243C

Part No PT4243C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Voltage - Output 1 5V
Current - Output (Max) 2A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 84%
Mounting Surface Mount
Case / Package 10-SMD Module
Size / Dimension 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Base Product Number PT4243
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PT4243C-NDR,-296-19976-ND,-296-19976,296-19976-NDR,PT4243C-ND,-PT4243C-NDR,296-19976
Standard Package 15
Win Source Part Number 1335284-PT4243C
Ultra Librarian 3D Model Ultra Librarian PT4243C CAD Model

Description

The PT4243C is a high-performance power module manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This module is designed to offer exceptional efficiency and reliability for a wide range of applications, including industrial, telecommunications, and computing systems.

Key Features

  • Integrated Switching Regulator: The PT4243C comes with a built-in switching regulator, which facilitates efficient power conversion with reduced external components, saving space and cost.
  • Wide Input Voltage Range: It can handle an input voltage range from 18V to 60V, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 29V to meet the specific requirements of their application.
  • High Efficiency: The module is designed to maximize efficiency, which is critical for reducing heat generation and improving system reliability.
  • Overcurrent Protection: The PT4243C includes overcurrent protection features, which safeguard the module and the downstream circuitry from damage due to excessive current.
  • Thermal Shutdown: An additional layer of protection is provided by the thermal shutdown feature, which prevents overheating and potential system failures.

Applications

The PT4243C's robust design and flexible features make it suitable for a variety of applications. It is commonly used in:

  • Industrial control systems
  • Telecommunication equipment
  • Networking hardware
  • Data storage systems
  • Computing infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The PT4243C is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations. With Texas Instruments' reputation for reliability, customers can trust the PT4243C for their critical power supply needs.

For detailed specifications, application notes, and further information, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess