EN
  • EN
  • DE

PT5026LT

Part No PT5026LT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REGUTR -5.2V1A 3PIN HS SMD / Module DC-DC 1-OUT -5.2V 1A 5-Pin(3+2Tab) SIP SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT5020
Packaging Reel package
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.75V
Voltage Input MAX 7V
Voltage - Output 1 -5.2V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Operating Temperature Range -20°C ~ 85°C
Efficiency 75%
Mounting SMD
Package 3-SMD Module
Win Source Part Number 792659-PT5026LT
Popularity Medium
Supply and Demand Status Limited
Family Name PT5026
Introduction Date February 01, 2006
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT5026LT CAD Model

Description

The PT5026LT is a high-performance, low-profile power module from Texas Instruments, renowned for its reliability and efficiency in a wide array of applications. This power module is designed to meet the rigorous demands of modern electronic devices, providing a stable and efficient power supply with an emphasis on space-saving and ease of integration.

Key Features

  • Input Voltage Range: The PT5026LT operates over a broad input voltage range, making it versatile for various power systems.
  • Output Voltage: It delivers a fixed output voltage, which is precisely regulated to ensure consistent performance and to support sensitive electronic circuits.
  • High Efficiency: With its advanced design, the module achieves high efficiency, which minimizes energy loss and heat generation, thus improving system reliability.
  • Low-Profile Design: The compact form factor of the PT5026LT is ideal for space-constrained applications, allowing for integration into tight spaces without sacrificing performance.
  • Thermal Management: Built-in thermal protection features safeguard the module against overheating, contributing to the overall durability and longevity of the product.

Applications

The PT5026LT is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Computing platforms
  • Portable and battery-powered devices

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the PT5026LT is no exception. Customers can expect robust support, including comprehensive technical documentation, design resources, and a responsive customer service team. This ensures that integrating the PT5026LT into your design is as seamless as possible, enabling faster time-to-market and a competitive edge for your products.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess