EN
  • EN
  • DE

PT6717C

Part No PT6717C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG 5V TO 1.8V 12A BIAS SMD / Module DC-DC 5VIN 1-OUT 1.8V 13A 17-Pin SIP SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT6715
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 5.5V
Voltage - Output 1 1.8V
Current - Output (Maximum) 13A
Applications ITE (Commercial)
Features Remote On/Off, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting SMD
Package 17-SMD Module
Dimension 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Win Source Part Number 792670-PT6717C
Popularity Medium
Supply and Demand Status Limited
Family Name PT6717
Introduction Date September 05, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6717C CAD Model

Description

Introducing the PT6717C Power Module from Texas Instruments

The PT6717C is a high-performance, integrated power module from Texas Instruments (TI), designed to deliver exceptional efficiency and reliability for a wide range of applications. This module is a member of TI's PT67xx series, which are known for their plug-and-play simplicity and ease of use.

The PT6717C is a step-down power converter that offers an adjustable output voltage, making it a versatile solution for systems that require a stable and efficient power supply. It is capable of delivering up to 1.8V at 13A from an input voltage range of 3V to 14V, which makes it suitable for use in both 5V and 12V input bus systems.

This power module is equipped with a range of features to ensure the safety and longevity of both the module and the system it powers. These include over-temperature protection, under-voltage lockout, over-current protection, and short-circuit protection. With these safeguards in place, the PT6717C ensures reliable operation even in the most demanding conditions.

The PT6717C comes in a space-saving, thermally efficient package with a low profile, which is ideal for systems where space is at a premium. Its high integration level means that it requires minimal external components, which simplifies design efforts and accelerates time to market for your products.

Texas Instruments has a long-standing reputation for quality and innovation, and the PT6717C is no exception. It is designed to meet the rigorous standards of performance and durability that TI's customers have come to expect. Whether you're designing power supplies for networking equipment, industrial systems, or computing hardware, the PT6717C provides a reliable and efficient power conversion solution that you can trust.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to download comprehensive technical documentation for the PT6717C power module.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess