EN
  • EN
  • DE

PTH04T240WAZ

Part No PTH04T240WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 19 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V - - 10A 2.2V - 5.5V Input
Manufacturer Texas Instruments
Series PTH04040W
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 11-SMD Module
Family Name PTH04
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 296-21242, -296-21242-ND, -PTH04T240WAZ-NDR, -296-21242
Quantity per package 49
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890422-PTH04T240WAZ
Ultra Librarian 3D Model Ultra Librarian PTH04T240WAZ CAD Model

Description

Introducing the PTH04T240WAZ from Texas Instruments

The PTH04T240WAZ is a high-performance, 10A rated, non-isolated module with an adjustable output voltage range, designed by Texas Instruments to meet the needs of a wide array of applications requiring efficient power conversion. This point-of-load (POL) power module is part of TI's renowned PTH series, known for its exceptional quality and reliability.

Key Features

  • Wide Input Voltage Range: The module operates over a broad input voltage range of 2.95V to 3.65V, making it versatile for various system designs and ensuring compatibility with a range of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to 2.0V to cater to different load requirements, providing flexibility in design for specific circuit needs.
  • High Efficiency: The PTH04T240WAZ boasts an exceptional efficiency level, which minimizes power loss and heat generation, thereby enhancing system performance and reliability.
  • High Output Current: With its capability to deliver up to 10A of output current, this module can easily power demanding circuits, making it suitable for high-performance industrial and computing applications.
  • Advanced Thermal Management: The module incorporates an integrated heat sink and excellent thermal performance characteristics, ensuring stable operation even under high load conditions.
  • Pre-Bias Startup: The PTH04T240WAZ supports pre-bias startup, enabling the module to handle capacitive loads with pre-existing voltages, which is critical for many sequential startup processes.
  • Protection Features: It is equipped with a suite of protection features, including under-voltage lockout, over-temperature protection, and output over-current protection, which safeguard the module and the system it powers.

Applications

The PTH04T240WAZ is ideal for a range of applications that require a compact, high-performance power solution. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Servers and storage systems
  • Industrial and test equipment

With its robust design and advanced features, the PTH04T240WAZ from Texas Instruments stands out as a top choice for engineers and designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0136 $63.0408
6+ $17.2420 $103.4520
9+ $16.7032 $150.3288
13+ $16.1644 $210.1372
16+ $15.6255 $250.0080
22+ $14.0091 $308.2002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 514 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess