EN
  • EN
  • DE

PTH05000WAZ

Part No PTH05000WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH05000W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.9 ~ 3.6V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 92%
Mounting Type Surface Mount
Package / Case 5-SMD Module
Size / Dimension 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Base Product Number PTH05000
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657893-PTH05000WAZ
Ultra Librarian 3D Model Ultra Librarian PTH05000WAZ CAD Model

Description

Product Overview: PTH05000WAZ from Texas Instruments

The PTH05000WAZ is a high-performance, non-isolated module power converter from Texas Instruments (TI). This advanced power solution is part of the PTH series, designed to meet the needs of a wide range of applications requiring efficient power management. With its compact size and exceptional features, the PTH05000WAZ has become a popular choice for engineers and designers in various industries.

This power module is a step-down converter that operates over an input voltage range of 4.5V to 14V and provides an output voltage that is adjustable from 0.8V to 3.6V. The device can deliver up to 6A of output current, making it suitable for powering FPGAs, DSPs, microprocessors, and other digital ICs that require a high current at low voltage levels.

The PTH05000WAZ boasts excellent power efficiency, which is critical for maintaining thermal performance and reliability. Its efficiency, coupled with advanced thermal management, allows the module to operate at full load over a wide temperature range without the need for additional heat sinking or airflow.

One of the key features of the PTH05000WAZ is its Auto-Track™ sequencing capability. This allows multiple modules to track each other or an external voltage during power-up and power-down, simplifying the sequencing of power rails in complex systems. Additionally, the module includes under-voltage lockout, output over-current protection, and over-temperature protection, which enhance the safety and robustness of the end application.

The PTH05000WAZ comes in a compact, horizontally mounted SIP (single in-line package) that is easy to install and occupies minimal space on the PCB. This package style makes it an attractive option for space-constrained applications while still delivering the power required for demanding loads.

In summary, the PTH05000WAZ from Texas Instruments is a powerful, versatile, and reliable power module that offers an adjustable output voltage, high current capability, and advanced features such as Auto-Track™ sequencing. Its high efficiency and thermal performance make it an ideal choice for a variety of applications that require a compact power solution.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 500W
Need more? Email Us
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $81.3312
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $4.8972
Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 12V 20W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $85.5022
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0640 $76.1280
4+ $31.2320 $124.9280
5+ $30.2560 $151.2800
7+ $29.2800 $204.9600
9+ $28.3040 $254.7360
12+ $25.3760 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 797 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess