The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PTH05060YAS

Part No PTH05060YAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.55-1.8V
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $154.0017 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$163.2290
$163.229
2+
$157.7880
$315.576
3+
$141.4650
$424.395
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH05060Y
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.55 ~ 1.8V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 86%
Mounting Type Surface Mount
Package / Case 10-SMD Module
Size / Dimension 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Base Product Number PTH05060
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657911-PTH05060YAS
Fake Threat In the Open Market 56pct.

Description

PTH05060YAS - Texas Instruments Non-Isolated Module

The PTH05060YAS is a highly innovative, non-isolated power module from Texas Instruments. This compact module is part of the PTH series designed to offer a wide-input voltage range with adjustable output voltage, making it an ideal solution for a variety of applications that require a flexible power supply solution.

Key Features

  • Wide Input Voltage Range: The PTH05060YAS is capable of handling an input voltage range of 4.5V to 14V, providing versatility for different power environments and applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 3.6V, allowing for a high degree of flexibility to meet the needs of the specific circuit or device it is powering.
  • High Efficiency: This module boasts high efficiency, which is critical for maintaining thermal performance and reliability in systems where power conservation is crucial.
  • Output Current: It can deliver up to 6A of output current, making it suitable for applications that demand a high power output.
  • Power Density: The PTH05060YAS offers an exceptional power density, which is essential for space-constrained applications.
  • Easy Implementation: The module is designed for easy implementation with minimal external components, reducing design complexity and time to market.

Applications

The versatility of the PTH05060YAS makes it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Mixed-voltage systems
  • Battery-operated devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PTH05060YAS is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Conclusion

In summary, the PTH05060YAS from Texas Instruments is a robust, flexible, and efficient power module solution that addresses the needs of a broad spectrum of applications. Its easy-to-use design and adjustable features make it an excellent choice for designers looking for a reliable power supply module.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.