EN
  • EN
  • DE

PTH08T230WAZT

Part No PTH08T230WAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 6-A, 4.5-V to 14-V INPUT, NON-ISOLATED, WIDE-OUTPUT, ADJUSTABLE POWER MODULE WITH TurboTrans™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH08T230W
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14V
Voltage - Output 1 0.69 ~ 5.5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 10-SMD Module
Size 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Win Source Part Number 1240611-PTH08T230WAZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH08T230
Introduction Date January 06, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH08T230WAZT CAD Model

Description

Product Overview: Texas Instruments PTH08T230WAZT

The PTH08T230WAZT from Texas Instruments (TI) is a state-of-the-art, high-performance, non-isolated module power converter. This advanced device is designed to meet the needs of today's high-speed and high-density power systems with a focus on delivering exceptional efficiency, reliability, and ease of use.

Key Features

  • Wide Input Voltage Range: The PTH08T230WAZT operates with an input voltage range of 4.5V to 14V, making it versatile for various applications and compatible with common system voltages.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.591V to 5.5V to cater to different needs, ensuring flexibility across different platforms and technologies.
  • High Efficiency: This power converter boasts an efficiency of up to 95%, minimizing power loss and heat generation, which is crucial for maintaining system performance and longevity.
  • Advanced Packaging: The PTH08T230WAZT comes in a thermally efficient package that enhances its thermal performance and allows for operation in various environmental conditions without the need for additional heat sinks.
  • Integrated Inductor: The module includes an integrated inductor, reducing external component count and simplifying the power supply design process.

Applications

The PTH08T230WAZT is ideal for a wide range of applications that require a compact, efficient, and reliable power supply solution. These include, but are not limited to:

  • Telecommunications equipment
  • Networking infrastructure
  • Servers and storage systems
  • Industrial systems
  • High-performance computing

Design and Support

TI provides comprehensive design support for the PTH08T230WAZT, including detailed datasheets, application notes, and design tools. Engineers can leverage TI's extensive resources to streamline the design process and bring their products to market faster.

In summary, the PTH08T230WAZT from Texas Instruments is a robust power solution that combines high efficiency, flexible voltage options, and ease of use in a compact package, making it an excellent choice for a variety of power-sensitive applications.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7505 $71.5010
4+ $29.3337 $117.3348
6+ $28.4170 $170.5020
8+ $27.5004 $220.0032
10+ $26.5837 $265.8370
13+ $23.8337 $309.8381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess