EN
  • EN
  • DE

PTH08T241WAST

Part No PTH08T241WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description PTH08T241WAST / Module DC-DC 1-OUT 0.69V to 5.5V 10A 11-Pin SMD Module T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH08T241W
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14V
Voltage - Output 1 0.69 ~ 5.5 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 11-SMD Module
Dimension 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Win Source Part Number 792714-PTH08T241WAST
Popularity Medium
Supply and Demand Status Limited
Family Name PTH08T241
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTH08T241WAST CAD Model

Description

The PTH08T241WAST is a high-performance, adjustable non-isolated module from Texas Instruments, designed to meet a broad range of power requirements with efficiency and reliability. This power module is part of TI's state-of-the-art point-of-load converters, which are ideal for a variety of applications including telecommunications, computing, and industrial systems.

Key Features

  • Wide Input Range: This module operates with an input voltage range of 4.5V to 14V, making it versatile for different power systems.
  • Adjustable Output Voltage: The PTH08T241WAST offers an output voltage range of 0.69V to 5.5V, which can be adjusted to meet the specific needs of the application.
  • High Efficiency: With an efficiency of up to 96%, this power module ensures optimal performance while reducing power loss.
  • High Output Current: It can deliver up to 10A of continuous output current, making it suitable for high-power applications.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, featuring an integrated heat sink and a temperature range of -40°C to 85°C.
  • Auto-Track™ Sequencing: TI's Auto-Track™ technology allows power supply rails to be sequentially brought up and down, simplifying the power sequencing in multi-rail systems.
  • Pre-Bias Startup: It supports pre-bias startup, ensuring safe operation when the output capacitors are pre-charged.

Applications

The PTH08T241WAST is a versatile module that can be used in a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Servers and storage systems
  • Networking equipment such as routers and switches
  • Industrial and test equipment
  • High-performance computing and data centers

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PTH08T241WAST is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring long-term reliability and performance. With its advanced features and robust design, the PTH08T241WAST is a smart choice for designers looking for a high-quality power solution.

You May Also Be Interested in

XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1802 $76.3604
4+ $31.3273 $125.3092
5+ $30.3483 $151.7415
7+ $29.3694 $205.5858
9+ $28.3904 $255.5136
12+ $25.4535 $305.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess