EN
  • EN
  • DE

PTH12000WAST

Part No PTH12000WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-5.5V 6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V - - 6A 10.8V - 13.2V Input
Manufacturer Texas Instruments
Series PTH12000
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-SMD Module
Family Name PTH12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931071-PTH12000WAST
Ultra Librarian 3D Model Ultra Librarian PTH12000WAST CAD Model

Description

The Texas Instruments PTH12000WAST is a high-performance, non-isolated module that features adjustable output voltage, designed to meet the needs of a wide range of applications. This power module is part of the PTH12000 series, which is renowned for its exceptional reliability and efficiency. It is specifically crafted to provide a flexible power solution for complex systems where board space is at a premium and power efficiency is crucial.

Key Features

  • Wide Input Range: The PTH12000WAST operates with an input voltage range of 10.8V to 13.2V, making it versatile for various applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 1.8V, allowing for precise voltage regulation tailored to the needs of the load.
  • High Efficiency: This module boasts high efficiency, which minimizes power loss and heat generation, thereby reducing the need for additional cooling systems.
  • Power Density: With its compact footprint, the PTH12000WAST offers a high power density, which is ideal for space-constrained applications.
  • Thermal Performance: The enhanced thermal performance ensures that the device operates within safe temperature ranges even under full load conditions.
  • Remote On/Off Control: The module includes a remote on/off control feature, providing flexibility for power sequencing and management.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the module and the system from damage due to excessive current.

Applications

The PTH12000WAST is suitable for a variety of applications including, but not limited to:

  • Telecommunications equipment
  • Computing and data storage systems
  • Industrial controls
  • Distributed power systems

Conclusion

With its robust design and flexible features, the Texas Instruments PTH12000WAST is an excellent power solution that caters to the rigorous demands of modern electronic systems. Whether it's for industrial, computing, or telecommunication applications, this power module stands out for its adaptability, efficiency, and reliability.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9917 $62.9751
6+ $17.2240 $103.3440
9+ $16.6858 $150.1722
13+ $16.1475 $209.9175
17+ $15.6093 $265.3581
22+ $13.9945 $307.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess