EN
  • EN
  • DE

PTLV6742IPWR

Part No PTLV6742IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, 10-MHz, low noise, low-power, RRO, operational amplifier 8-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Height 1.2 mm
Length 3 mm
Number of Pins 8
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1134103-PTLV6742IPWR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTLV6742IPWR CAD Model

Description

The PTLV6742IPWR from Texas Instruments is a state-of-the-art operational amplifier that offers high performance for a wide range of applications. Designed with precision and power efficiency in mind, this op-amp is an ideal choice for designers looking for a reliable and versatile component.

Key Features

  • Low Voltage Operation: The PTLV6742IPWR is designed to operate at a low voltage range, making it suitable for battery-powered and portable devices.
  • High Input Impedance: With a high input impedance, this op-amp minimizes current draw from the input source, preserving signal integrity and reducing power consumption.
  • Wide Bandwidth: It offers a wide bandwidth which makes it suitable for audio applications, data acquisition systems, and many other applications requiring high-speed signal processing.
  • Low Noise: The PTLV6742IPWR features low noise characteristics, ensuring clear and precise signal amplification, which is critical in sensitive applications such as medical equipment and instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider dynamic range, making the most of the power supply range.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of the op-amp.

Applications

The versatility of the PTLV6742IPWR makes it suitable for a wide array of applications. It is commonly used in:

  • Signal Conditioning
  • Active Filters
  • Audio Electronics
  • Analog to Digital Converters (ADCs)
  • Battery Management Systems
  • Portable and Wearable Devices

Package and Quality

The PTLV6742IPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards, ensuring both performance and durability.

Conclusion

Whether you're designing a sophisticated audio system, a precision instrumentation module, or a portable medical device, the PTLV6742IPWR operational amplifier from Texas Instruments provides the performance and reliability you need. With its combination of low power consumption, high precision, and robust feature set, this op-amp is an excellent choice for your next design project.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0456 $90.0912
3+ $36.9605 $110.8815
5+ $35.8055 $179.0275
6+ $34.6505 $207.9030
8+ $33.4955 $267.9640
10+ $30.0304 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess