EN
  • EN
  • DE

PTMUX1308QDYYRQ1

Part No PTMUX1308QDYYRQ1
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Automotive, 5-V, 8: 1, 1-channel general-purpose multiplexer with 1.8-V logic control 16-SOT-23-THN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Length 4.2 mm
Number of Pins 16
Thickness 950 µm
Width 2 mm
Win Source Part Number 1086308-PTMUX1308QDYYRQ1
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTMUX1308QDYYRQ1 CAD Model

Description

The PTMUX1308QDYYRQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demands of modern automotive and industrial applications. This high-performance product is engineered to deliver exceptional reliability and efficiency, making it an ideal choice for a wide range of electronic systems.

Key Features

  • High Precision: The PTMUX1308QDYYRQ1 offers outstanding precision, ensuring accurate signal processing for critical applications.
  • Durability: Built with robust materials, it withstands harsh operating conditions, making it suitable for automotive environments.
  • Low Power Consumption: This device is optimized for low power usage, contributing to energy-efficient designs and extended battery life in portable applications.
  • Advanced Connectivity: It features advanced connectivity options, providing seamless integration with a variety of microcontrollers and digital interfaces.

Applications

The versatility of the PTMUX1308QDYYRQ1 makes it perfect for a multitude of applications, including:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation, including sensors, actuators, and control systems
  • Consumer electronics that require high-reliability components

Technical Specifications

The PTMUX1308QDYYRQ1 is equipped with technical features that ensure its performance matches the expectations of the most demanding applications:

  • Operating Temperature Range: Suitable for extended temperature ranges common in automotive and industrial settings
  • Package Type: Provided in a package that facilitates easy mounting and integration into various circuit designs
  • Quality and Reliability: Manufactured to meet the high-quality standards of Texas Instruments, ensuring long-term reliability

With its combination of durability, precision, and low power consumption, the PTMUX1308QDYYRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their automotive or industrial electronic systems.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess