EN
  • EN
  • DE

PTN78060AAZ

Part No PTN78060AAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -15 TO -3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features Non-Isolated PoL Module DC DC Converter Output -15 ~ -3V - - 3A 9V - 28.7V Input
Manufacturer Texas Instruments
Series PTN78060A (15W)
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 7-SMD Module
Family Name PTN78060
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PTN78060AAZ-ND, -296-20520-ND, -296-20520, -PTN78060AAZ-NDR, 296-20520, -296-20520-NDR, 296-20520-NDR
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931088-PTN78060AAZ
Ultra Librarian 3D Model Ultra Librarian PTN78060AAZ CAD Model

Description

The PTN78060AAZ is a high-performance, adjustable step-down switcher module from Texas Instruments that offers the efficiency and flexibility needed for today's power systems. This power module is designed to deliver up to 3 A of output current and allows for an adjustable output voltage that can be set from 2.5 V to 12.6 V with the use of a single external resistor.

Key Features

  • Wide Input Voltage Range: The PTN78060AAZ operates from a wide input voltage range of 7 V to 36 V, making it suitable for a variety of applications, including industrial, telecommunications, and consumer electronics.
  • High Efficiency: This module features an efficiency of up to 95%, minimizing power loss and heat generation, thereby simplifying thermal management in complex systems.
  • Adjustable Output Voltage: The output voltage can be easily adjusted using a single external resistor, which provides design flexibility to power a broad range of devices.
  • Integrated Thermal Protection: With built-in thermal shutdown and overcurrent protection, the PTN78060AAZ ensures reliable operation under adverse conditions.
  • Small Footprint: The compact size of the module is ideal for space-constrained applications.

Applications

The versatility of the PTN78060AAZ makes it an excellent choice for a wide array of applications, including:

  • Point-of-load conversions from a 12V or 24V bus
  • Industrial and automation equipment
  • Telecommunications infrastructure
  • Battery-powered devices
  • Portable and mobile devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PTN78060AAZ is no exception. It is designed to meet the rigorous standards required by industrial and telecommunications applications, ensuring long-term performance and stability.

For engineers and designers looking for a robust, efficient, and adaptable power solution, the PTN78060AAZ from Texas Instruments is an excellent choice that combines performance with ease of use.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.5577 $57.5577
3+ $47.2269 $141.6807
4+ $45.7510 $183.0040
5+ $44.2752 $221.3760
6+ $42.7994 $256.7964
8+ $38.3718 $306.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess