EN
  • EN
  • DE

PTPS65930BZCH

Part No PTPS65930BZCH
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1031257-PTPS65930BZCH
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS65930BZCH CAD Model

Description

The PTPS65930BZCH is an advanced power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This high-performance product is engineered to meet the stringent power requirements of contemporary portable and handheld devices such as smartphones, tablets, and digital cameras. The PMIC is designed to be highly efficient, providing longer battery life and improved performance for the end-user.

Key Features

  • Integrated Power Solution: The PTPS65930BZCH combines multiple power management functions into a single package, reducing the complexity of the system design and saving valuable board space.
  • Multiple Output Rails: It provides several regulated voltage rails with high efficiency, ensuring stable power delivery to various subsystems within the device.
  • Programmable Voltage Levels: The output voltages are programmable, allowing for customization to match specific power requirements of the target application.
  • Advanced Process Technology: Manufactured using Texas Instruments' cutting-edge process technology, this PMIC offers excellent thermal performance and reliability.

Benefits

  • Energy Efficiency: By optimizing power conversion efficiency, the PTPS65930BZCH helps in reducing power consumption, which is critical for battery-operated devices.
  • Compact Design: The integration of multiple power management functions into a single chip leads to a more compact and streamlined design, allowing for smaller and thinner end products.
  • Flexibility: The programmable nature of the output voltages provides design flexibility, making it suitable for a wide range of applications and allowing for future scalability.

Applications

The PTPS65930BZCH is versatile and can be used in a variety of applications that require efficient power management. Its compact size and programmable features make it an ideal choice for developers looking to create sophisticated portable devices with extended battery life and reliable performance.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess