The PI74FCT162245CTVX is a 16-bit bidirectional transceiver manufactured by Pericom (now Diodes Incorporated). It is part of the FCT (Fast CMOS Technology) family and is designed for high-speed data transmission in bus-oriented systems. This transceiver provides non-inverting buffering between two buses, allowing data to flow in either direction.
Applications
- High-speed data buses
- Memory interfaces
- Backplane transceivers
- Data communication systems
- Level translation
Features
- 16-bit bidirectional data paths
- Fast propagation delay
- Low ground bounce
- TTL-compatible inputs
- 3-state outputs
Benefits
- Enables high-speed data transfer between buses, improving system performance.
- Minimizes signal distortion due to fast propagation delay.
- Reduces noise and improves signal integrity with low ground bounce.
- Facilitates easy interfacing with TTL logic devices.
- Allows for multiple devices to share a common bus through 3-state outputs.
Additional Details
The PI74FCT162245CTVX typically operates on a 5V power supply and is available in various packages. The fast propagation delay ensures that signals are transmitted quickly, minimizing delays in the system. The TTL-compatible inputs allow for direct interfacing with TTL logic levels. The 3-state outputs allow the device to be disconnected from the bus, enabling other devices to communicate without interference. This transceiver is commonly used in a variety of digital systems where high-speed data transfer and bus isolation are required.