EN
  • EN
  • DE

R1VF348PZ-T

Part No R1VF348PZ-T
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 287823-R1VF348PZ-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1VF348PZ-T CAD Model

Description

The R1VF348PZ-T is an advanced, high-performance microcontroller unit (MCU) produced by Texas Instruments, a leading manufacturer in the semiconductor industry.

  • Processor Core: ARM Cortex-M4
  • Operating Frequency: up to 80 MHz
  • Features: floating-point unit, DSP instructions
  • Flash Memory: 256 KB
  • SRAM: 32 KB
  • Peripherals: UART, SPI, I2C, GPIO
  • Power Modes: active mode, sleep mode, deep sleep mode
  • Security Features: hardware cryptographic acceleration module, true random number generator, secure boot function
  • Package: compact, surface-mount
  • Operating Temperature: wide range

You May Also Be Interested in

Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess