EN
  • EN
  • DE

REF1004C-1.2/2K5

Part No REF1004C-1.2/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 1.2V and 2.5V Micropower VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.235V
Output Current 20mA
Tolerance ±0.3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242246-REF1004C-1.2/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF1004
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian REF1004C-1.2/2K5 CAD Model

Description

The REF1004C-1.2/2K5 from Texas Instruments is a high-precision voltage reference designed for applications requiring a stable and accurate voltage source. This device is a member of a family of low-dropout, micropower voltage references that are available in a small SOT-23-3 package, making it ideal for space-constrained applications.

Key Features

  • Output Voltage: The REF1004C-1.2/2K5 provides a fixed output voltage of 1.2V, suitable for various analog and digital circuits requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.5%, this voltage reference ensures precise voltage regulation for critical components in a circuit.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 50ppm/°C (max), which contributes to its stability across a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances its efficiency and allows it to maintain a stable output even with minimal input-to-output differential.
  • Low Power Consumption: The REF1004C-1.2/2K5 is optimized for low-power operations, making it suitable for battery-powered devices and energy-saving applications.
  • Small Package Size: Housed in a small SOT-23-3 package, the product occupies minimal board space and is easy to integrate into compact system designs.

Applications

The versatile nature of the REF1004C-1.2/2K5 allows it to be used in a variety of applications including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Precision instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The REF1004C-1.2/2K5 is no exception, offering designers a dependable voltage reference source backed by TI's extensive technical support and documentation. With its robust design and proven performance, this product is a smart choice for engineers looking for a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5349 $51.2094
15+ $7.0030 $105.0450
23+ $6.7841 $156.0343
31+ $6.5653 $203.5243
40+ $6.3465 $253.8600
53+ $5.6899 $301.5647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess