EN
  • EN
  • DE

REF3125AIDBZRG4

Part No REF3125AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091778-REF3125AIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3125AIDBZRG4 CAD Model

Description

Product Overview: REF3125AIDBZRG4

The REF3125AIDBZRG4 is a precision, low-power, low-dropout voltage reference from Texas Instruments (TI), designed for applications requiring a high degree of accuracy and reliability. This voltage reference is part of TI's REF31xx family, which is known for its stability and low noise performance, making it ideal for high-end industrial and medical applications.

Key Features

  • High Accuracy: The REF3125AIDBZRG4 offers an impressive initial accuracy of 0.1% and ensures minimal deviation over time and temperature variations.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain accurate output even with minimal difference between the supply voltage and the reference voltage, making it suitable for battery-powered applications.
  • Low Power Consumption: It is designed for energy-sensitive applications, consuming a very low quiescent current, thereby extending battery life in portable devices.
  • Temperature Range: The device operates across a wide temperature range, from -40°C to 125°C, allowing for reliable performance in diverse environments.
  • Small Package Size: Available in a small surface-mount package, the REF3125AIDBZRG4 is ideal for space-constrained applications.

Applications

The REF3125AIDBZRG4 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems (ADCs/DACs)
  • Medical and healthcare equipment
  • Industrial automation
  • Portable and battery-powered devices
  • Precision instrumentation

Product Specifications

The REF3125AIDBZRG4 provides a fixed 2.5V output voltage with a maximum output current of 10mA. It has a typical temperature coefficient of 5ppm/°C, ensuring stable performance over temperature variations. The device also features a noise reduction pin that can be used to further decrease the output noise for sensitive applications.

Quality and Reliability

As with all Texas Instruments products, the REF3125AIDBZRG4 is manufactured to high-quality standards, ensuring robust performance and longevity. TI's commitment to quality makes this voltage reference a reliable choice for precision applications where accuracy cannot be compromised.

For detailed technical specifications, application notes, and support tools, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3926 $51.0380
275+ $0.3678 $101.1450
425+ $0.3554 $151.0450
610+ $0.3305 $201.6050
790+ $0.3181 $251.2990
985+ $0.3057 $301.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,700 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess