Product Overview: REF3318AIDBZRG4
The REF3318AIDBZRG4 is a high-precision, low-power voltage reference from Texas Instruments (TI), designed to maintain excellent stability and accuracy in a variety of applications. This component is part of TI's extensive voltage reference portfolio, tailored to meet the stringent requirements of high-performance analog circuits.
Key Features
- Output Voltage: The REF3318AIDBZRG4 offers a fixed output voltage of 1.8V, which is ideal for modern low-voltage systems.
- High Accuracy: It provides an impressive initial accuracy of 0.2%, ensuring reliable performance in critical applications.
- Low Temperature Coefficient: With a temperature coefficient as low as 35ppm/°C, this voltage reference maintains its accuracy over a wide temperature range.
- Low Dropout Voltage: The device operates with a very low dropout voltage, making it suitable for battery-operated and portable applications.
- Low Power Consumption: It is designed for power-sensitive applications, consuming a minimal quiescent current.
Applications
The REF3318AIDBZRG4 is versatile and can be used in various applications, including precision data converters, portable and battery-powered devices, medical and healthcare equipment, and industrial instrumentation. Its stable output and low power consumption make it an excellent choice for any application requiring a precise voltage reference.
Package and Quality
Housed in a tiny SOT-23 package, the REF3318AIDBZRG4 is designed for space-constrained applications. It is also characterized for the extended industrial temperature range, ensuring reliable operation under varying environmental conditions. TI's commitment to quality means that this voltage reference is manufactured to the highest standards, ensuring both reliability and performance for your application needs.
Support and Resources
Texas Instruments provides extensive technical support and resources for the REF3318AIDBZRG4, including datasheets, application notes, and simulation tools. Customers can access these resources on the TI website to facilitate design-in processes and accelerate time to market.