EN
  • EN
  • DE
  • IT

REF5040ID

Part No REF5040ID
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 12µVpp/V
Voltage - Input 4.296V ~ 18V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF5040
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659672-REF5040ID
Ultra Librarian 3D Model Ultra Librarian REF5040ID CAD Model

Description

The REF5040ID from Texas Instruments is a high-precision, low-drift, low-noise voltage reference that is part of TI’s REF50xx family. This device is designed for precision data converters and industrial instrumentation, offering a stable and accurate reference voltage for the high-resolution analog-to-digital conversion process.

Key Features

  • Voltage Accuracy: The REF5040ID boasts an impressive initial accuracy of ±0.05%, ensuring precise voltage reference for critical applications.
  • Low Temperature Drift: With a temperature drift of just 3 ppm/°C, the device maintains a consistent output over a wide temperature range, making it ideal for industrial and automotive applications.
  • Low Noise: It exhibits a low noise performance of 8 µVpp/V, which is critical for high-resolution measurements and ensures signal integrity.
  • Long-Term Stability: The REF5040ID offers excellent long-term stability, minimizing the need for recalibration and maintenance over time.
  • Wide Supply Range: Operating from a supply voltage range of 4.5V to 18V, the REF5040ID is versatile and can be used in a variety of supply environments.
  • Output Voltage: This device provides a fixed 4.096V output, a common reference voltage for 12-bit and 16-bit converters, aligning perfectly with binary scaling.

Applications

The REF5040ID is suitable for a wide range of applications, including:

  • Precision data acquisition systems
  • Medical equipment
  • Test and measurement instruments
  • Industrial automation and process control
  • Automotive systems
  • Battery-powered devices

Package Information

This voltage reference comes in an 8-pin SOIC package, offering a compact footprint for designs where space is at a premium. The REF5040ID is also characterized for operation from -40°C to +125°C, ensuring reliable performance in diverse operating conditions.

With its combination of high accuracy, low drift, and low noise, the REF5040ID from Texas Instruments is an excellent choice for engineers looking to enhance the performance of their precision applications.

You May Also Be Interested in

National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.5695
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
Linear Technology
Precision Reference
Lowest to $23.7244
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess