EN
  • EN
  • DE
  • IT

REF5045AID

Part No REF5045AID
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.5V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 13.5µVpp/V
Voltage - Input 4.7V ~ 18V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF5045
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659675-REF5045AID
Ultra Librarian 3D Model Ultra Librarian REF5045AID CAD Model

Description

Introducing the REF5045AID Voltage Reference from Texas Instruments

The REF5045AID by Texas Instruments is a high-precision, low-noise, low-drift voltage reference that is designed to maintain stability and accuracy over a wide range of operating conditions. This device is part of Texas Instruments' family of voltage references that are specifically engineered to serve as a reliable reference in mixed-signal environments where precision is paramount.

The REF5045AID offers a fixed output voltage of 4.5V with an impressive initial accuracy of ±0.05%. It features a low temperature drift coefficient, typically 3ppm/°C, ensuring consistent performance across a temperature range of -40°C to 125°C. This makes it an ideal choice for high-end precision applications that require a stable voltage reference over varying temperatures.

One of the standout features of the REF5045AID is its low noise output, which is typically 3.9µVpp/V, measured over a 0.1Hz to 10Hz bandwidth. This low noise characteristic is crucial for applications such as precision data converters, portable instrumentation, and industrial process control systems, where electronic noise can significantly affect the accuracy and reliability of measurements.

In addition to its precision specifications, the REF5045AID is designed with a high output current capability, providing up to 10mA of sink and source current. This flexibility allows the device to maintain its voltage reference even under varying load conditions. Furthermore, with a low dropout voltage, the REF5045AID can operate effectively in systems with a minimal voltage headroom.

The REF5045AID comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Its robust design includes protection features such as short-circuit and reverse-battery protection, enhancing the durability and longevity of the device in challenging environments.

Overall, the Texas Instruments REF5045AID voltage reference is a top-tier solution for designers who need a stable, precise, and reliable voltage reference. Its combination of accuracy, low noise, and temperature stability makes it an excellent choice for a wide array of applications, including medical equipment, test equipment, and high-end industrial machinery.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
Linear Technology
Precision Reference
Lowest to $12.2046
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Linear Technology
Precision Reference
Lowest to $23.7244
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638
Linear Technology
Precision Reference
Lowest to $9.9839
Linear Technology
Micropower Voltage Reference
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7443 $61.0505
80+ $1.4312 $114.4960
125+ $1.3866 $173.3250
170+ $1.3418 $228.1060
220+ $1.2971 $285.3620
290+ $1.1629 $337.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,325 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess