EN
  • EN
  • DE

REG104FA-A

Part No REG104FA-A
Manufacturer Texas Instruments
Description DMOS 1A Low-Dropout Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1242418-REG104FA-A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG104FA-A CAD Model

Description

Product Overview: REG104FA-A by Texas Instruments

The REG104FA-A is a high-performance, single-output Low-Dropout Regulator (LDO) from the renowned semiconductor manufacturer Texas Instruments. Designed to meet the stringent requirements of precision and reliability, this LDO is an ideal choice for diverse applications ranging from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The REG104FA-A offers a fixed output voltage, ensuring a stable and consistent power supply for critical components.
  • High Current Capability: This device can deliver up to 1A of output current, making it suitable for powering a wide range of ICs and embedded systems.
  • Low Dropout Voltage: With a low dropout voltage, the REG104FA-A maintains regulation even when the supply voltage is very close to the output voltage, thus ensuring efficient operation and reduced power loss.
  • Thermal and Overcurrent Protection: The regulator includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Low Noise Performance: The REG104FA-A is designed to produce minimal output noise, which is crucial for sensitive analog circuits and precision applications.

Applications

The versatility of the REG104FA-A allows it to be used in a variety of applications, including:

  • Portable devices and battery-powered equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • RF and wireless communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REG104FA-A is no exception. It is manufactured using high-grade materials and state-of-the-art technology, ensuring that each unit meets TI's rigorous standards for performance and longevity.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools to facilitate the integration of the REG104FA-A into various projects.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess