EN
  • EN
  • DE

REG1117A-ADJ

Part No REG1117A-ADJ
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT-223
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 726307-REG1117A-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG1117A-ADJ CAD Model

Description

The REG1117A-ADJ from Texas Instruments is a versatile, high-performance low-dropout voltage regulator (LDO) designed for applications that require a stable and adjustable output voltage. This regulator is capable of delivering up to 800mA of output current while maintaining a low dropout voltage, making it an ideal choice for battery-powered devices, portable electronics, and other systems where power efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The output voltage of the REG1117A-ADJ can be adjusted from 1.25V to 13.8V via external resistors, providing flexibility for various design requirements.
  • High Output Current: Capable of delivering up to 800mA of continuous output current, this regulator can power a wide range of devices and circuits.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation by minimizing the voltage difference between the input and output under load conditions.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the load from damage due to overheating or excessive current draw.
  • Stable with Low ESR Capacitors: The REG1117A-ADJ remains stable with low equivalent series resistance (ESR) capacitors, allowing for the use of modern, compact, and cost-effective capacitor technologies.

Applications

The versatility of the REG1117A-ADJ makes it suitable for a broad array of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Peripheral and add-on cards
  • Reference voltage sources
  • Post-regulation for switching supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the REG1117A-ADJ is no exception. Manufactured with the highest standards, this LDO voltage regulator ensures consistent performance and longevity for your critical applications.

With its robust feature set and Texas Instruments' reputation for quality, the REG1117A-ADJ is an excellent choice for designers looking for a reliable and flexible power management solution.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0481 $51.2025
60+ $1.6805 $100.8300
93+ $1.6280 $151.4040
127+ $1.5755 $200.0885
165+ $1.5230 $251.2950
220+ $1.3654 $300.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess