EN
  • EN
  • DE

REG1117FA5.0/500G3

Part No REG1117FA5.0/500G3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 800mA and 1A Low Dropout Positive Regulator 1.8V, 2.5V, 2.85, 3.3V, 5V, and Adjustable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242439-REG1117FA5.0/500G3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG1117FA5.0/500G3 CAD Model

Description

Introducing the REG1117FA5.0/500G3 Voltage Regulator from Texas Instruments

The REG1117FA5.0/500G3 is a state-of-the-art linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance component is engineered to deliver a fixed output voltage of 5.0V with an output current capability of up to 800mA. The device is part of the REG1117 family, known for its low dropout voltage and high accuracy, making it an ideal choice for a wide range of applications.

Key Features

  • Low Dropout Performance: With a dropout voltage of typically 1.2V at a full load, the REG1117FA5.0/500G3 ensures efficient operation even in low-voltage environments, making it perfect for battery-powered devices.
  • High Accuracy: The output voltage is precise, with a variation of only ±1%, providing stable and reliable power to sensitive electronic components.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the electronic system from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: This voltage regulator can operate over a broad temperature range from -40°C to 125°C, suitable for harsh environments and demanding applications.

Applications

The REG1117FA5.0/500G3 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable Devices
  • Embedded Systems
  • Power Supplies

Package and Availability

Encased in a TO-263 (DDPAK) package, the REG1117FA5.0/500G3 offers a compact footprint for space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Conclusion

With its robust design, high accuracy, and exceptional reliability, the REG1117FA5.0/500G3 from Texas Instruments represents a top-tier power management solution for designers looking to enhance the performance of their electronic systems. Whether for industrial, commercial, or personal use, this voltage regulator stands out as a component that can deliver consistent, high-quality power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess