The REG113EA-2.5 is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 2.5 volts. This regulator is a part of Texas Instruments' extensive range of power management integrated circuits, which are renowned for their reliability and efficiency. The REG113EA-2.5 is an ideal choice for sensitive electronic applications requiring a stable and precise voltage supply.
Key Features
- Output Voltage: Fixed at 2.5V, this regulator ensures a stable power supply for your circuits.
- High Efficiency: With a low dropout voltage, the REG113EA-2.5 maintains high efficiency even at low input voltages, making it suitable for battery-powered devices.
- Output Current: Capable of delivering up to 400mA of continuous output current, it can power a wide range of components.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
- Low Noise: Its low-noise output makes it an excellent choice for RF and precision analog applications.
- Small Package: Available in a small SOT223 package, the REG113EA-2.5 is suitable for space-constrained applications.
Applications
The REG113EA-2.5 is versatile and can be used in various applications, including:
- Portable electronics
- Wireless communication devices
- Medical equipment
- Power supply for analog circuits such as operational amplifiers and ADCs
- Microcontroller power supply
Quality and Reliability
Texas Instruments is committed to producing high-quality products. The REG113EA-2.5 is no exception and has been rigorously tested to meet the stringent standards for stability, durability, and performance. With Texas Instruments' reputation for excellence, you can be confident that the REG113EA-2.5 will be a reliable component in any application it is used.
For detailed specifications, application notes, and evaluation modules, please refer to the Texas Instruments official website or contact their support team for technical assistance.