The REG711EA-2.5 is a DC-DC switching regulator integrated circuit in an 8-TSSOP package. It is designed for power management applications, specifically voltage regulation.
- Features: The REG711EA-2.5 features a step-up/step-down function and operates with a frequency of 1MHz.
- Output Voltage: It provides a fixed output voltage of 2.5V and has a current output of 50mA.
- Applications: The REG711EA-2.5 is suitable for use in battery-powered devices, portable electronics, and automotive applications.
- Voltage Range: It operates with an input voltage range of 1.8V to 5.5V and can handle a maximum output voltage of the input voltage.
- Mounting and Temperature: The REG711EA-2.5 is surface mountable and operates in a wide temperature range of -40°C to 85°C.
- Status: It is an active product from Burr-Brown (TI) and offers reliable performance for voltage regulation in various applications.