EN
  • EN
  • DE

REG711EA-2.7/250

Part No REG711EA-2.7/250
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 2.7V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Output Current 50mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091999-REG711EA-2.7/250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG711EA-2.7/250 CAD Model

Description

Product Overview: REG711EA-2.7/250

The REG711EA-2.7/250 is a versatile and efficient DC-DC converter module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a part of the REG711 series, which is known for its high performance and reliability in a wide range of applications.

Key Features

  • Output Voltage: The REG711EA-2.7/250 provides a stable output voltage of 2.7V, which is suitable for various low-voltage applications.
  • Output Current: It can deliver up to 250mA of output current, making it capable of powering a range of devices that require a moderate amount of power.
  • High Efficiency: With its switch-mode power conversion, the REG711EA-2.7/250 offers high efficiency, which is critical for battery-powered applications.
  • Low Quiescent Current: The quiescent current is minimal, ensuring that the power consumption is low when the device is in standby mode.
  • Small Package: The compact size of the module makes it an ideal choice for space-constrained applications.

Applications

The REG711EA-2.7/250 is suitable for a variety of electronic devices such as:

  • Handheld Devices
  • Portable Media Players
  • Battery-Powered Equipment
  • Wireless Peripherals
  • Power Management Circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and the REG711EA-2.7/250 is no exception. It is designed to meet the stringent requirements of industrial and consumer electronics, ensuring longevity and stable operation under varying conditions.

Technical Specifications

Parameter Value
Output Voltage (V) 2.7
Output Current (mA) 250
Package Type SOT-23
Operating Temperature Range (°C) -40 to 85

For detailed information and datasheets, customers are encouraged to visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6073 $53.0365
12+ $8.7035 $104.4420
18+ $8.4315 $151.7670
25+ $8.1595 $203.9875
32+ $7.8875 $252.4000
43+ $7.0716 $304.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess