EN
  • EN
  • DE

TPS92010EVM-592

Part No TPS92010EVM-592
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL MOD FOR 110VAC TRIAC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr Texas Instruments
Series TrueDrive™
Package Box
Product Status Active
Current - Output / Channel 325mA
Outputs and Type 1, Isolated
Voltage - Output 14V ~ 18V
Features Dimmable
Voltage - Input 100 ~ 130 VAC
Supplied Contents Board(s)
Utilized IC / Part TPS92010
Base Product Number TPS92010
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 937418-TPS92010EVM-592
Ultra Librarian 3D Model Ultra Librarian TPS92010EVM-592 CAD Model

Description

TPS92010EVM-592 Evaluation Module

The TPS92010EVM-592 from Texas Instruments is a comprehensive evaluation module designed for the TPS92010, a highly integrated power management solution. This evaluation module (EVM) provides designers with a robust platform for testing and optimizing their power supply systems using the TPS92010 IC, which is specifically tailored for high-performance, off-line power conversion applications.

The TPS92010 IC at the heart of the EVM is known for its exceptional efficiency and flexibility. It integrates a continuous conduction mode (CCM) boost controller, which facilitates the design of power supplies capable of achieving a high power factor and low total harmonic distortion. This makes it an ideal choice for lighting applications, including electronic ballasts for fluorescent lamps, as well as LED drivers and power supplies for a variety of consumer electronics.

The TPS92010EVM-592 is equipped with a variety of test points and jumpers, allowing for easy measurement of the IC's performance and adjustment of its functions. It also includes comprehensive protection features such as overvoltage, overcurrent, and thermal shutdown to ensure the longevity and reliability of the application. The EVM's layout is optimized to minimize EMI emissions, which is crucial for compliance with international regulatory standards.

For developers and engineers looking to quickly prototype and validate their power supply designs, the TPS92010EVM-592 offers a convenient and efficient solution. The accompanying documentation provides detailed instructions and schematic diagrams, ensuring a smooth and informative evaluation experience. With this EVM, users can significantly accelerate the development cycle and reduce time-to-market for their power supply products.

Whether it is for industrial, commercial, or residential applications, the TPS92010EVM-592 from Texas Instruments stands as a testament to the company's commitment to providing high-quality, innovative solutions for power management challenges.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess