EN
  • EN
  • DE

S5LS10216ASPGEQQ1

Part No S5LS10216ASPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.5V/3.3V Automotive 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 140MHz
Connectivity CAN, LIN, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 68
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage 1.35 V ~ 1.65 V
Data Converters A/D 20x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793658-S5LS10216ASPGEQQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name S5LS10216
Introduction Date February 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian S5LS10216ASPGEQQ1 CAD Model

Description

Product Overview: S5LS10216ASPGEQQ1

The S5LS10216ASPGEQQ1 is a high-performance, precision integrated circuit from Texas Instruments, renowned for their innovation and quality in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic devices, providing a robust solution for a wide range of applications.

Key Features

  • High-Speed Operation: The S5LS10216ASPGEQQ1 is built for speed, ensuring rapid data processing and communication in critical applications.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, making it ideal for portable and battery-powered devices.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge technology, this component offers superior performance and reliability.
  • Durable Design: With a robust construction, the S5LS10216ASPGEQQ1 is designed to withstand harsh conditions and extended use.

Applications

The versatile nature of the S5LS10216ASPGEQQ1 makes it suitable for a variety of applications, including:

  • Industrial automation systems
  • Communication infrastructure
  • Advanced computing platforms
  • Medical equipment
  • High-definition video processing

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The S5LS10216ASPGEQQ1 is no exception, undergoing rigorous testing and quality control processes to ensure it meets the high expectations associated with the TI brand.

Technical Support and Resources

Customers can access a wealth of technical support and resources for the S5LS10216ASPGEQQ1, including datasheets, application notes, and design tools. Texas Instruments' dedicated support team is also available to assist with any technical queries or design challenges.

Ordering Information

The Texas Instruments S5LS10216ASPGEQQ1 is available for order now. For pricing, availability, and additional information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess