EN
  • EN
  • DE

SCAN15MB200TSQX/NOPB

Part No SCAN15MB200TSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 2CH 48WQFN  /  Buffer, Multiplexer 2 x 2:1, 1:2 Channel 1.5Gbps 48-WQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 1.5Gbps
Delay Time 1.0ns
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 2 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 225mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number SCAN15MB200
Other Names 296-51542-6,SCAN15MB200TSQX/NOPB,296-51542-1,296-51542-2,2156-SCAN15MB200TSQX/NOPB,TEXTISSCAN15MB200TSQX/NOPB
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260951-SCAN15MB200TSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian SCAN15MB200TSQX/NOPB CAD Model

Description

Product Overview: SCAN15MB200TSQX/NOPB

The SCAN15MB200TSQX/NOPB is a high-performance, dual-channel LVDS (Low-Voltage Differential Signaling) serializer from Texas Instruments, designed to efficiently convert 14-bit parallel data into serialized data streams. This advanced component is part of Texas Instruments' interface family, specifically tailored for the demands of high-speed data transmission with minimal electromagnetic interference (EMI) and power consumption.

Key Features

  • High Data Bandwidth: The device supports a maximum pixel clock of 75 MHz, which translates to a high-speed data throughput, making it ideal for applications that require fast data acquisition and processing.
  • LVDS Interface: Utilizing LVDS technology, the SCAN15MB200TSQX/NOPB ensures robust data transmission with low noise, which is crucial for maintaining signal integrity in noisy environments.
  • Reduced EMI: The differential nature of the LVDS output helps to minimize electromagnetic interference, a common challenge in high-speed data communications.
  • Power Efficiency: Designed for low power operation, the device helps to reduce the overall power consumption of the system, which is beneficial for battery-powered or energy-sensitive applications.
  • Robust Thermal Performance: Offered in a thermally efficient package, the SCAN15MB200TSQX/NOPB is capable of maintaining performance across a wide temperature range.

Applications

The versatility of the SCAN15MB200TSQX/NOPB makes it suitable for a variety of applications, including but not limited to:

  • High-resolution video and imaging systems
  • Industrial machine vision cameras
  • Medical imaging equipment
  • Automotive infotainment and driver assistance systems
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SCAN15MB200TSQX/NOPB is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding applications. The device is supplied in a surface-mount package that is RoHS compliant and designed for easy integration into a variety of circuit designs.

Conclusion

In conclusion, the SCAN15MB200TSQX/NOPB from Texas Instruments is a sophisticated solution for applications requiring high-speed serial data transmission with exceptional reliability and power efficiency. Its robust features and versatile application range make it a valuable component for designers looking to enhance their system's data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess