EN
  • EN
  • DE

SM72445MT/NOPB

Part No SM72445MT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR PHOTOV 1OUT 28TSSOP  /  series Controller, Photovoltaic Solar Panels Voltage Regulator IC 1 Output 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series SolarMagic™
Package Bulk
Applications Controller, Photovoltaic Solar Panels
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number SM72445
Other Names 2156-SM72445MT/NOPB,296-37804,SM72445MT/NOPB,TEXTISSM72445MT/NOPB
Standard Package 48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244379-SM72445MT/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72445MT/NOPB CAD Model

Description

The SM72445MT/NOPB is a highly sophisticated product from Texas Instruments, designed to meet the needs of modern power management systems. This precision programmable maximum power point tracking controller is tailored for photovoltaic (PV) systems, enabling them to extract maximum power from solar panels under various conditions.

Key Features

  • Maximum Power Point Tracking (MPPT): The SM72445MT/NOPB employs an advanced MPPT algorithm that ensures solar panels operate at their optimal power output regardless of changing sunlight conditions.
  • High Efficiency: With its high-performance design, this controller maximizes the efficiency of solar energy conversion, contributing to overall energy savings and system performance.
  • Integrated Circuits: The device includes all the necessary components such as operational amplifiers, voltage references, and a charge pump to facilitate easy design and implementation.
  • Robust Temperature Range: Engineered for reliability, the SM72445MT/NOPB operates across a wide temperature range, making it suitable for various environmental conditions.
  • Programmability: Users can program the device to suit specific system requirements, offering flexibility and customization for a wide range of applications.

Applications

The SM72445MT/NOPB is ideal for various applications that require efficient power management, particularly in the renewable energy sector. It is commonly used in:

  • Solar-powered systems and inverters
  • Portable solar power solutions
  • Grid-tied PV systems
  • Remote power systems (e.g., telecommunications, remote sensing)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SM72445MT/NOPB is no exception. It is delivered in a robust package and has been rigorously tested to meet the industry's highest standards. The product is also lead-free and RoHS compliant, ensuring environmental safety and sustainability.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5273 $64.5819
6+ $17.6634 $105.9804
9+ $17.1115 $154.0035
13+ $16.5595 $215.2735
16+ $16.0075 $256.1200
21+ $14.3516 $301.3836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess