EN
  • EN
  • DE

SM72485E/NOPB

Part No SM72485E/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 150MA 8WSON  /  Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 95V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 85V
Current - Output 150mA
Frequency - Switching 50kHz ~ 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number SM724
Other Names SM72485E/NOPBTR,SM72485E/NOPBCT,SM72485ENOPB,SM72485E/NOPBDKR
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249618-SM72485E/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72485E/NOPB CAD Model

Description

The SM72485E/NOPB is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance device is specifically engineered to cater to the needs of advanced solar power systems, providing a reliable and efficient solution for photovoltaic energy conversion applications.

Key Features

  • Maximum Power Point Tracking (MPPT): The SM72485E/NOPB is equipped with an advanced MPPT algorithm that ensures solar panels operate at their peak power output, regardless of varying sunlight conditions.
  • High Efficiency: The device boasts high conversion efficiency, which is crucial for solar power systems to maximize energy harvest from the available sunlight.
  • Versatile Operating Voltage: It supports a wide input voltage range, making it suitable for a variety of solar panel configurations and voltage requirements.
  • Robust Thermal Performance: The SM72485E/NOPB is designed to maintain its performance even in challenging thermal environments, ensuring consistent operation and longevity.

Applications

The SM72485E/NOPB is ideal for several applications within the solar energy sector, including:

  • Residential and commercial solar inverters
  • Grid-tied photovoltaic systems
  • Off-grid solar power systems with battery storage
  • Portable solar generators and chargers

Technical Specifications

The device comes in a robust package that is designed to withstand the rigors of outdoor and industrial environments. Below are some of the key technical specifications:

  • Operating Temperature Range: -40°C to +125°C
  • Package Type: Surface-Mount
  • Compliance: RoHS and Green Product compliant
  • Quality Grade: Automotive

Ordering Information

The SM72485E/NOPB is available for order through Texas Instruments and authorized distributors. It is supplied in tape and reel packaging, facilitating easy integration into manufacturing processes.

Note: For detailed technical data sheets, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess